Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.62
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.89
|
627
in stock
|
Buy Now | |
Rapid Electronics
from US$4.08
|
627
in stock
|
Buy Now | |
Chip One Stop
from US$4.52
|
627
in stock
|
Buy Now | |
Distrelec
from US$3.99
|
627
in stock
|
Buy Now | |
Avnet America
from US$4.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Rows Loaded | A |
---|---|
Number of Signal Positions | 32 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Rows | 3 |
Number of Positions | 32 |
Number of Columns | 16 |
Contact Cross Section | .025 x .025in, .64 x .64mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material Thickness | 3.93 – 7.87µin, .1 – .2µm |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .003µm |
コネクタの高さ | 12.62mm |
Connector Height | 12.62mm, .496in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Material | Polyester - GF |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Sealable | No |
Connector & Housing Type | Plug |
DIN Level | II |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
DIN Size | Half |
Make First / Break Last | Yes |
Termination Post & Tail Length | 2.64mm, .104in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din 41612 Connectors Asy Pin Euro Type C/2 A&c 32 |Amp Te Connectivity 5650978-5 | Newark Electronics |
DIN 41612 Connectors ASY PIN EURO TYPE C/2 A&C 32 | Rapid Electronics |
TE Connectivity ASSY PIN EURO TYPE C/2 LEAD-FREE A&C 32/ Board Euro Connector 32 Contact(s) 3 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Locking Gray Insulator Plug | Distrelec |
DIN 41612 PC BOARD CONNECTORS | Farnell |
Conn DIN 41612 PIN 32 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5650978-5?
Additional datasheets, footprints and schematics for 5650978-5 are listed on our Part Details page. You can also find images and similar parts to 5650978-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650978-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650978-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650978-5 fall under?
The 5650978-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650978-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650978-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650978-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650978-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5650978-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650978-5 often in real-time on the comparison pages.
What if I can't find stock of 5650978-5?
You can fill out our help required form which you can use to request a quote for 5650978-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.