Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.33
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$9.17
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$7.56
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$6.48
|
50
in stock
|
Buy Now | |
Future Electronics
from US$6.32
|
-
|
Buy Now | |
Avnet America
from US$5.57
|
-
|
Buy Now | |
RS Americas
from US$7.84
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Connector Contact Load Condition | Selectively Loaded |
Number of Positions | 150 |
Contact Current Rating (Max) | 5.5A |
Housing Color | Gray |
Housing Material | Glass Filled Polyester |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Row-to-Row Spacing | 2.54mm, .1in |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Din 41612 Connectors 150 Euro Type C Pin St Assy |Amp Te Connectivity 5650950-5 | Newark Electronics |
DIN 41612 Connectors 150 EURO TYPE C PIN ST ASSY | Rapid Electronics |
TE Connectivity 150 EURO TYPE C PIN ST ASSY Board Euro Connector 150 Contact(s) 3 Row(s) Right Angle Solder Terminal Gray Insulator Plug | Distrelec |
SOLIS SP SPD22-16COM22-18MIL1022 | TE Connectivity 5650950-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5650950-5?
Additional datasheets, footprints and schematics for 5650950-5 are listed on our Part Details page. You can also find images and similar parts to 5650950-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650950-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650950-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650950-5 fall under?
The 5650950-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650950-5 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650950-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650950-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650950-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 5650950-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650950-5 often in real-time on the comparison pages.
What if I can't find stock of 5650950-5?
You can fill out our help required form which you can use to request a quote for 5650950-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.