Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.12
|
3,833
in stock
|
Buy Now | |
Newark Electronics
from US$4.01
|
3,833
in stock
|
Buy Now | |
Rapid Electronics
from US$3.21
|
3,833
in stock
|
Buy Now | |
Chip One Stop
from US$3.20
|
3,833
in stock
|
Buy Now | |
Farnell
from US$2.92
|
3,091
in stock
|
Buy Now | |
TE Store
from US$4.68
|
611
in stock
|
Buy Now | |
Future Electronics
from US$3.49
|
-
|
Buy Now | |
Avnet America
from US$3.03
|
-
|
Buy Now | |
RS Americas
from US$2.62
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Board-to-Board Configuration | Parallel |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Selectively Loaded |
Number of Positions | 32 |
Contact Current Rating (Max) | 3A |
Housing Material | Glass Filled Polyester |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din 41612 Connectors R/A A Cx16C L2 Type C |Amp Te Connectivity 5650946-5 | Newark Electronics |
DIN 41612 Connectors R/A A CX16C L2 TYPE C | Rapid Electronics |
TE Connectivity - AMP ASSYPINEUROCARDTYPE C/2LEA | Distrelec |
CONNECTOR, HEADER, 32POS, 3ROW, 2.54MM | Farnell |
ASSY,PIN,EUROCARD,TYPE C/2,LEA Connector System: Board-to-Board Number of Positions: 32 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Number of Rows: 2 Board-to-Board 32 .1" 2.54 mm | Standard Edge Connector | Part Number: 5650946-5 | Internal Number: 5650946-5 | .1" | TE Connectivity | TE Store |
32 Position 2.54 mm 3 Row Plug Male Pins Right Angle Eurocard Type C Connector | Future Electronics |
032 EURO TYPE C PIN ST ASSY | Avnet America |
Eurocard SER 32Way 2.54mm,5.08mm Pitch, Type 1/2 C Class C2,3 Row a/c, RightAngle | TE Connectivity 5650946-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5650946-5?
Additional datasheets, footprints and schematics for 5650946-5 are listed on our Part Details page. You can also find images and similar parts to 5650946-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650946-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650946-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650946-5 fall under?
The 5650946-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650946-5 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650946-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650946-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650946-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5650946-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650946-5 often in real-time on the comparison pages.
What if I can't find stock of 5650946-5?
You can fill out our help required form which you can use to request a quote for 5650946-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.