Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.14
|
5,007
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
5,007
in stock
|
Buy Now | |
Rapid Electronics
from US$1.96
|
5,007
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
5,007
in stock
|
Buy Now | |
TE Store
from US$2.95
|
290
in stock
|
Buy Now | |
Farnell
from US$3.68
|
13
in stock
|
Buy Now | |
Avnet America
from US$2.30
|
-
|
Buy Now | |
RS Americas
from US$3.61
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Contact Load Condition | Fully Loaded |
---|---|
Board-to-Board Configuration | Parallel |
Number of Rows | 2 |
Number of Dual Positions | 15 |
Number of Positions | 30 |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Card Slot Depth | .3in, 7.62mm |
Daughter Board Thickness | 1.37 – 1.78mm, .054 – .07in |
Height | .55in, 13.97mm |
Operating Voltage | 203VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Brown |
Housing Material | High Temperature Thermoplastic |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Alignment | Without |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 35 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Termination Post & Tail Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Standard Card Edge Connectors Conn Assy Dual Pos |Amp Te Connectivity 5650712-1 | Newark Electronics |
TE Connectivity - AMP EDGE .050 SERIES 15 DUAL ASSY | Distrelec |
STANDARD EDGE .050 SERIES 15 DUAL ASSY Connector System: Board-to-Board Number of Positions: 30 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Number of Dual Positions: 15 Board-to-Board 30 .05" 1.27 mm | Standard Edge Connector | Part Number: 5650712-1 | Internal Number: 5650712-1 | .05" | TE Connectivity | TE Store |
Conn Card Edge SKT 30 POS 1.27mm Solder ST Thru-Hole | Avnet America |
STANDARD EDGE .050 SERIES 15 DUAL ASSY, Standard Edge Connectors | TE Connectivity 5650712-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5650712-1?
Additional datasheets, footprints and schematics for 5650712-1 are listed on our Part Details page. You can also find images and similar parts to 5650712-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650712-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650712-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650712-1 fall under?
The 5650712-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650712-1 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650712-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650712-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650712-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5650712-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650712-1 often in real-time on the comparison pages.
What if I can't find stock of 5650712-1?
You can fill out our help required form which you can use to request a quote for 5650712-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.