Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.37
|
No stock
|
Buy Now | |
TE Store
from US$5.12
|
110
in stock
|
Buy Now | |
Rapid Electronics
from US$2.91
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$4.23
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$3.42
|
-
|
Buy Now | |
Future Electronics
from US$3.47
|
-
|
Buy Now | |
Avnet America
from US$2.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 32 |
Number of Columns | 16 |
Board-to-Board Configuration | Vertical |
Rows Loaded | A, C |
Number of Rows | 2 |
Number of Signal Positions | 32 |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Cross Section | .01 x .01in, .25 x .25mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 11.5mm, .453in |
コネクタの高さ | 11.5mm |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Housing Color | Gray |
Housing Material | Polymer - GF |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
DIN Size | Half |
Connector & Housing Type | Receptacle |
DIN Level | II |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .098in, 2.49mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSEMBLY,RECEPTACLE,EURO,TYPE Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .098 in Termination Post & Tail Length: 2.49 mm Number of Positions: 32 Receptacle Board-to-Board .098" 2.49 mm | Eurocard Connector | Part Number: 5650459-5 | Internal Number: 5650459-5 | TE Connectivity | TE Store |
DIN 41612 Conn ASSEMBLY RECEPTACLE EURO TYPE C/2 | Rapid Electronics |
Assembly,receptacle,euro,type C/2,l-Free |Amp Te Connectivity 5650459-5 | Newark Electronics |
Conn DIN 41612 RCP 32 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5650459-5?
Additional datasheets, footprints and schematics for 5650459-5 are listed on our Part Details page. You can also find images and similar parts to 5650459-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650459-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650459-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650459-5 fall under?
The 5650459-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650459-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650459-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650459-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650459-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for 5650459-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650459-5 often in real-time on the comparison pages.
What if I can't find stock of 5650459-5?
You can fill out our help required form which you can use to request a quote for 5650459-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.