5650091-2

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5650091-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5650091-2
Series Information for 5650091-2 - TE Connectivity
  • Status: Active
  • Product Code: 5283
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

CONNECTOR ASSEMBLY, DUAL POSITIONS, .050

Specifications

Number of Positions:
132
Board-to-Board Configuration:
Parallel
PCB Mount Orientation:
Vertical
Connector Contact Load Condition:
Fully Loaded
Number of Dual Positions:
66
Number of Rows:
2
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material Finish:
Bright
PCB Contact Termination Area Plating Material:
Tin-Lead
PCB Contact Termination Area Plating Material Thickness:
2.54µm, 100µin
Contact Type:
Socket
Contact Current Rating (Max):
1A
Contact Mating Area Plating Material Thickness:
.76µm
Contact Base Material:
Phosphor Bronze
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
Card Slot Depth:
.3in, 7.62mm
Daughter Board Thickness:
1.37 – 1.78mm, .054 – .07in
Height:
.55in, 13.97mm
Operating Voltage:
203VAC
Housing Material:
High Temperature Thermoplastic
Housing Color:
Brown
Centerline (Pitch):
.05in, 1.27mm
Mating Alignment:
With
PCB Mount Retention Type:
Boardlock
Mating Retention:
Without
PCB Mount Retention:
With
Connector Mounting Type:
Board Mount
PCB Mount Alignment:
With
Circuit Application:
Signal
Packaging Method:
Box
Packaging Quantity:
35
Connector & Housing Type:
Receptacle
Connector System:
Board-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Termination Post & Tail Length:
.14in, 3.56mm
Operating Temperature Range:
-67 – 185°F, -55 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
CONNECTOR ASSEMBLY- DUAL POS
Newark Electronics
CONNECTOR ASSEMBLY, DUAL POSITIONS, .050
Avnet America
Conn Card Edge SKT 132 POS 1.27mm Solder ST Thru-Hole
Avnet Europe
Conn Card Edge SKT 132 POS 1.27mm Solder ST Thru-Hole