5650090-9

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5650090-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5650090-9
Details for TE Store
5650090-9
CONNECTOR ASSEMBLY, DUAL POSIT Connector System:Board-to-Board
Buy Directly from TE Store (185 in Stock)
$5.3900 per unit
Series Information for 5650090-9 - TE Connectivity
  • Status: Active
  • Product Code: 5283
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

CONNECTOR ASSEMBLY, DUAL POSIT

Specifications

Board-to-Board Configuration:
Parallel
PCB Mount Orientation:
Vertical
Number of Rows:
2
Number of Positions:
160
Connector Contact Load Condition:
Fully Loaded
Number of Dual Positions:
80
Contact Current Rating (Max):
1A
PCB Contact Termination Area Plating Material Thickness:
100µin, 2.54µm
Contact Type:
Socket
Contact Mating Area Plating Material Thickness:
.76µm
PCB Contact Termination Area Plating Material Finish:
Bright
Contact Base Material:
Phosphor Bronze
端子の下地めっきの材料:
Nickel
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material:
Tin-Lead
Height:
.55in, 13.97mm
Daughter Board Thickness:
.054 – .07in, 1.37 – 1.78mm
Card Slot Depth:
.3in, 7.62mm
Operating Voltage:
203VAC
Housing Material:
High Temperature Thermoplastic
Centerline (Pitch):
.05in, 1.27mm
Housing Color:
Brown
Mating Alignment:
With
Connector Mounting Type:
Board Mount
PCB Mount Retention Type:
Boardlock
Mating Retention:
Without
PCB Mount Retention:
With
PCB Mount Alignment:
With
Circuit Application:
Signal
Packaging Method:
Box
Packaging Quantity:
35
Connector & Housing Type:
Receptacle
Connector System:
Board-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Termination Post & Tail Length:
.1in, 2.54mm
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-67 – 185°F, -55 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
CONNECTOR ASSEMBLY, DUAL POSITIONS, .050 ROHS COMPLIANT: YES
Avnet America
Conn Card Edge SKT 160 POS 1.27mm Solder ST Thru-Hole
Avnet Europe
Conn Card Edge SKT 160 POS 1.27mm Solder ST Thru-Hole
TE Store
CONNECTOR ASSEMBLY, DUAL POSIT Connector System:Board-to-Board;Number of Positions:160;Centerline (Pitch):1.27 mm;Centerline (Pitch):.05 in;Number of Dual Positions:80 Board-to-Board 160 1.27 mm .05" | Standard Edge Connector | TE Connectivity