5650090-2

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5650090-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5650090-2
Details for TE Store
5650090-2
CONNECTOR ASSEMBLY, DUAL POSITIONS, .050 Connector System:Board-to-Board
Buy Directly from TE Store (4460 in Stock)
$2.3000 per unit
Series Information for 5650090-2 - TE Connectivity
  • Status: Active
  • Product Code: 5283
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

CONNECTOR ASSEMBLY, DUAL POSITIONS, .050

Specifications

Board-to-Board Configuration:
Parallel
Number of Dual Positions:
45
PCB Mount Orientation:
Vertical
Number of Positions:
90
Number of Rows:
2
Connector Contact Load Condition:
Fully Loaded
Contact Current Rating (Max):
1A
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material Thickness:
2.54µm, 100µin
PCB Contact Termination Area Plating Material Finish:
Bright
Contact Mating Area Plating Material Thickness:
.76µm
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material:
Gold
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Type:
Socket
Daughter Board Thickness:
.054 – .07in, 1.37 – 1.78mm
Card Slot Depth:
.3in, 7.62mm
Height:
13.97mm, .55in
Operating Voltage:
203VAC
Housing Color:
Brown
Centerline (Pitch):
.05in, 1.27mm
Housing Material:
High Temperature Thermoplastic
Mating Alignment:
With
Connector Mounting Type:
Board Mount
PCB Mount Retention Type:
Boardlock
Mating Retention:
Without
PCB Mount Retention:
With
PCB Mount Alignment:
With
Circuit Application:
Signal
Packaging Method:
Box
Packaging Quantity:
35
Connector & Housing Type:
Receptacle
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Board-to-Board
Termination Post & Tail Length:
.1in, 2.54mm
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-67 – 185°F, -55 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
CONNECTOR ASSEMBLY- DUAL POS
RS Components
Connect pcb vert dual 45 way 1.27mm Edge
Newark Electronics
CONNECTOR ASSEMBLY, DUAL POSITIONS, .050
Avnet America
Conn Card Edge SKT 90 POS 1.27mm Solder ST Thru-Hole
Allied Electronics, Inc
Female Edge Connector, Through Hole Mount, 90 Way, 2 Row, 1.27mm Pitch, 1A
Avnet Europe
Conn Card Edge SKT 90 POS 1.27mm Solder ST Thru-Hole
Avnet Asia
Conn Card Edge SKT 90 POS 1.27mm Solder ST Thru-Hole
TE Store
CONNECTOR ASSEMBLY, DUAL POSITIONS, .050 Connector System:Board-to-Board;Number of Positions:90;Centerline (Pitch):1.27 mm;Centerline (Pitch):.05 in;Number of Dual Positions:45 Board-to-Board 90 1.27 mm .05" | Standard Edge Connector | TE Connectivity