5650090-1

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5650090-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5650090-1
Details for TE Store
5650090-1
STANDARD EDGE .050 SERIES 56 DUAL ASSY Connector System:Board-to-Board
Buy Directly from TE Store (1504 in Stock)
$2.4400 per unit
Series Information for 5650090-1 - TE Connectivity
  • Status: Active
  • Product Code: 5283
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

STANDARD EDGE .050 SERIES 56 DUAL ASSY

Specifications

Board-to-Board Configuration:
Parallel
PCB Mount Orientation:
Vertical
Number of Rows:
2
Number of Dual Positions:
56
Connector Contact Load Condition:
Fully Loaded
Number of Positions:
112
PCB Contact Termination Area Plating Material Finish:
Bright
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness:
100µin, 2.54µm
Contact Underplating Material:
Nickel
Contact Current Rating (Max):
1A
Contact Mating Area Plating Material Thickness:
.76µm
端子の下地めっきの材料:
Nickel
Contact Type:
Socket
Daughter Board Thickness:
.054 – .07in, 1.37 – 1.78mm
Card Slot Depth:
7.62mm, .3in
Height:
.55in, 13.97mm
Operating Voltage:
203VAC
Centerline (Pitch):
1.27mm, .05in
Housing Material:
High Temperature Thermoplastic
Housing Color:
Brown
Mating Alignment:
With
Connector Mounting Type:
Board Mount
PCB Mount Alignment:
With
PCB Mount Retention Type:
Boardlock
PCB Mount Retention:
With
Mating Retention:
Without
Circuit Application:
Signal
Comment:
Connector used for VL Local Bus and MCA Bus applications.
Packaging Method:
Box
Packaging Quantity:
35
Connector System:
Board-to-Board
Connector & Housing Type:
Receptacle
Connector & Contact Terminates To:
Printed Circuit Board
Termination Post & Tail Length:
2.54mm, .1in
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-67 – 185°F, -55 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
STANDARD EDGE .050 SERIES 56
Newark Electronics
CONNECTOR ASSEMBLY, DUAL POSITIONS, .050
Avnet America
Conn Card Edge SKT 112 POS 1.27mm Solder ST Thru-Hole
Avnet Europe
Conn Card Edge SKT 112 POS 1.27mm Solder ST Thru-Hole
Avnet Asia
Conn Card Edge SKT 112 POS 1.27mm Solder ST Thru-Hole
TE Store
STANDARD EDGE .050 SERIES 56 DUAL ASSY Connector System:Board-to-Board;Number of Positions:112;Centerline (Pitch):1.27 mm;Centerline (Pitch):.05 in;Number of Dual Positions:56 Board-to-Board 112 1.27 mm .05" | Standard Edge Connector | TE Connectivity