565-002-724-900 Lighting by Edacpower Electronics

CABLE ASSY RCPT WIRE FREE 915MM 2WAY

Status: Unknown
Series: Waterproof Connectors 565 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Connector Type A -
Connector Type B Free End
Cable Length - Imperial 36"
Cable Length - Metric 915mm
Jacket Colour Black
Product Range Waterproof Connectors 565 Series
SVHC No SVHC (27-Jun-2018)
Connector A Contact Material PBT (Polybutylene Terephtalate)
Current Rating 3A
For Use With 565 Series Crimp Contacts
Locking Type Latch
Voltage Rating 250V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 565-002-724-900?

Additional datasheets, footprints and schematics for 565-002-724-900 are listed on our Part Details page. You can also find images and similar parts to 565-002-724-900 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 565-002-724-900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 565-002-724-900 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 565-002-724-900 fall under?

The 565-002-724-900 is listed under Electrical & Lighting > Lighting > Lighting Accessories.

Can I view similar or alternative parts?

You can view similar parts to 565-002-724-900 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 565-002-724-900 you can contact the distributor directly for product support, shipping queries etc.

Is the 565-002-724-900 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 565-002-724-900 have stock available?

There is no stock from authorised distributors for 565-002-724-900.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 565-002-724-900 often in real-time on the comparison pages.

What if I can't find stock of 565-002-724-900?

You can fill out our help required form which you can use to request a quote for 565-002-724-900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay