Status: | Unknown |
---|---|
Series: | 564R Series |
RoHS: | Unknown |
Capacitance | 390pF |
---|---|
Voltage Rating | 3kV |
Product Range | 564R Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Lead Spacing | 6.4mm |
Capacitor Terminals | Radial Leaded |
Ceramic Capacitor, 390Pf, 3000V, X7R, 20%, Radial | Newark Electronics |
Single Layer Ceramic Capacitor, 390 pF, 3 kV, ± 20%, X7R, 6.4 mm, PC Pin | Avnet America |
390pF 3 kV dc Ceramic Single Layer Capacitor, X7R Dielectric Radial 564R Series | Vishay Specialty Capacitors 564R30GAT39 | RS Americas |
CAPACITOR CERAMIC, 390PF, 3000V, X7R, 20%, RAD | element14 |
Single Layer Ceramic Capacitor, 390 pF, 3 kV, � 20%, X7R, 6.4 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 564R30GAT39?
Additional datasheets, footprints and schematics for 564R30GAT39 are listed on our Part Details page. You can also find images and similar parts to 564R30GAT39 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 564R30GAT39 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 564R30GAT39 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 564R30GAT39 fall under?
The 564R30GAT39 is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 564R30GAT39 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 564R30GAT39 you can contact the distributor directly for product support, shipping queries etc.
Is the 564R30GAT39 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 564R30GAT39 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 564R30GAT39.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 564R30GAT39 often in real-time on the comparison pages.
What if I can't find stock of 564R30GAT39?
You can fill out our help required form which you can use to request a quote for 564R30GAT39 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.