Status: | Unknown |
---|---|
Series: | 564R Series |
RoHS: | Unknown |
Prices starting from US$0.29
Capacitance | 330pF |
---|---|
Voltage Rating | 3kV |
Product Range | 564R Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Lead Spacing | 6.4mm |
Capacitor Terminals | Radial Leaded |
330pF â–’20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc | Future Electronics |
Ceramic Capacitor, 330Pf, 3000V, X7R, 20%, Radial | Newark Electronics |
CERAMIC CAPACITOR, 330PF, 3000V, X7R, 20%, RADIAL | element14 |
Cap Ceramic 330pF 3000V X7R 20% (8.4 X 4.4mm) Radial 6.4mm 105°C Bulk | Avnet America |
330pF 3 kV dc Ceramic Single Layer Capacitor, X7R Dielectric Radial 564R Series | Vishay Specialty Capacitors 564R30GAT33 | RS Americas |
Where can I find additional details, specifications and documents for a 564R30GAT33?
Additional datasheets, footprints and schematics for 564R30GAT33 are listed on our Part Details page. You can also find images and similar parts to 564R30GAT33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 564R30GAT33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 564R30GAT33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 564R30GAT33 fall under?
The 564R30GAT33 is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 564R30GAT33 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 564R30GAT33 you can contact the distributor directly for product support, shipping queries etc.
Is the 564R30GAT33 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 564R30GAT33 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 564R30GAT33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 564R30GAT33 often in real-time on the comparison pages.
What if I can't find stock of 564R30GAT33?
You can fill out our help required form which you can use to request a quote for 564R30GAT33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.