Status: | Unknown |
---|---|
Series: | 564R and 565R Series |
RoHS: | Compliant |
Low losses |
High capacitance in small sizes |
High stability |
Applications |
---|
Lighting ballasts |
SMPS |
DC and pulse high voltage |
Datasheet |
---|
564R and 565R Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ceramic Capacitor, 3900Pf, 3000V, Z5U, 20%, Radial | Newark Electronics |
Cap Ceramic 0.0039uF 3000V Z5U 20% (13.5 X 4.7mm) Radial 9.5mm 105°C Bulk | Avnet America |
CERAMIC CAPACITOR, 3900PF, 3000V, Z5U, 20%, RADIAL | element14 |
Where can I find additional details, specifications and documents for a 564R30GAD39?
Additional datasheets, footprints and schematics for 564R30GAD39 are listed on our Part Details page. You can also find images and similar parts to 564R30GAD39 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 564R30GAD39 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 564R30GAD39 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 564R30GAD39 fall under?
The 564R30GAD39 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 564R30GAD39 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 564R30GAD39 you can contact the distributor directly for product support, shipping queries etc.
Is the 564R30GAD39 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 564R30GAD39 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 564R30GAD39.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 564R30GAD39 often in real-time on the comparison pages.
What if I can't find stock of 564R30GAD39?
You can fill out our help required form which you can use to request a quote for 564R30GAD39 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.