564R60GAQ33

Passive Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 564R60GAQ33
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 564R60GAQ33
Series Information for 564R60GAQ33 - Vishay Intertechnology

Features

  • feature
    - Low losses - High capacitance in small sizes - High stability - Radial leads

Description

CAP 33PF 6 KV 20% R3L

Specifications

Capacitance:
33pF
Voltage Rating:
6kV
Product Range:
564R Series
Capacitance Tolerance:
± 20%
Dielectric Characteristic:
R3L
Lead Spacing:
9.5mm
Capacitor Terminals:
Radial Leaded
Operating Temperature Min:
-25°C
Operating Temperature Max:
105°C
SVHC:
No SVHC (15-Jan-2019)
Body Diameter:
10.2mm
Capacitance Tolerance ±:
± 20%
External Depth:
5.8mm
External Length / Height:
42.2mm
External Width:
10.2mm
Lead Diameter:
0.8mm
Lead Length:
32mm
No. of Pins:
2Pins
Operating Temperature Range:
-25°C to +105°C
Voltage Rating V DC:
6000V

Alternate Descriptions

Avnet America

Cap Ceramic 33pF 6000V R3L 20% (10.2 X 5.8mm) Radial 9.5mm 105°C Bulk

Avnet America product

Avnet Europe

Cap Ceramic 33pF 6000V R3L 20% (10.2 X 5.8mm) Radial 9.5mm 105°C Bulk

Avnet Europe product