Status: | Unknown |
---|---|
Series: | 564R and 565R Series |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
No stock
|
Buy Now | |
Avnet America
from US$0.68
|
3,965
in stock
|
Buy Now | |
RS Americas
from US$1.13
|
804
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
TTI Europe
from US$0.99
|
-
|
Buy Now | |
Farnell
from US$1.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Low losses |
High capacitance in small sizes |
High stability |
Applications |
---|
Lighting ballasts |
SMPS |
DC and pulse high voltage |
Datasheet |
---|
564R and 565R Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Single Layer Ceramic Capacitor, 0.01 uF, 3 kV, ± 20%, Y5V, 9.5 mm, PC Pin | Avnet America |
Ceramic Single Layer Capacitor, 10nF 3 kV dc, Y5V Dielectric Radial 564R Series | Vishay Specialty Capacitors 564R30GASS10 | RS Americas |
564R Series ╪18.3x4.7mm 0.01uF 3kV ▒20% Y5V Lower Voltage Ceramic Disc Capacitor | Future Electronics |
CAPACITOR, CERAMIC ,RADIAL, 10000PF, 300 | RS |
Ceramic Capacitor, 0.01Uf, 3000V, Y5V, 20%, Radial | Newark Electronics |
Capacitance:10000pF | element14 |
CAP, 0.01µF, 3 KV, 20%, Y5V | Farnell |
Single Layer Ceramic Capacitor, 0.01 uF, 3 kV, � 20%, Y5V, 9.5 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 564R30GASS10?
Additional datasheets, footprints and schematics for 564R30GASS10 are listed on our Part Details page. You can also find images and similar parts to 564R30GASS10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 564R30GASS10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 564R30GASS10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 564R30GASS10 fall under?
The 564R30GASS10 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 564R30GASS10 when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 564R30GASS10 you can contact the distributor directly for product support, shipping queries etc.
Is the 564R30GASS10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 564R30GASS10 have stock available?
Authorised distributors including Avnet America, RS Americas, Future Electronics, RS and Newark Electronics have stock available or on a lead time for 564R30GASS10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 564R30GASS10 often in real-time on the comparison pages.
What if I can't find stock of 564R30GASS10?
You can fill out our help required form which you can use to request a quote for 564R30GASS10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.