Status: | Unknown |
---|---|
Series: | 564R and 565R Series |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
23,546
in stock
|
Buy Now | |
element14
from US$0.60
|
23,546
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
141
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Low losses |
High capacitance in small sizes |
High stability |
Applications |
---|
Lighting ballasts |
SMPS |
DC and pulse high voltage |
Datasheet |
---|
564R and 565R Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CAP, 10PF, 3 KV, 20%, LOW K | element14 |
Specialty Ceramic Capacitors Single 10pF 3000V U2J 20% (8.4 X 5.3mm) Radial Disc | Future Electronics |
Ceramic Capacitor, 10Pf, 3000V, N750, 20%, Radial | Newark Electronics |
Single Layer Ceramic Capacitor, 10 pF, 3 kV, ± 20%, U2J (N750), 6.4 mm, PC Pin | Avnet America |
Capacitor | RS Americas |
Single Layer Ceramic Capacitor, 10 pF, 3 kV, � 20%, U2J (N750), 6.4 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 564R30GAQ10?
Additional datasheets, footprints and schematics for 564R30GAQ10 are listed on our Part Details page. You can also find images and similar parts to 564R30GAQ10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 564R30GAQ10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 564R30GAQ10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 564R30GAQ10 fall under?
The 564R30GAQ10 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 564R30GAQ10 when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 564R30GAQ10 you can contact the distributor directly for product support, shipping queries etc.
Is the 564R30GAQ10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 564R30GAQ10 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 564R30GAQ10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 564R30GAQ10 often in real-time on the comparison pages.
What if I can't find stock of 564R30GAQ10?
You can fill out our help required form which you can use to request a quote for 564R30GAQ10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.