Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | BBC micro |
Kit Contents | Klip Halo V2.0 Board (With Battery Cage) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Klip Halo V2.0 With 2X Aa Battery Holder | Newark Electronics |
Where can I find additional details, specifications and documents for a 5648-BAT?
Additional datasheets, footprints and schematics for 5648-BAT are listed on our Part Details page. You can also find images and similar parts to 5648-BAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5648-BAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5648-BAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5648-BAT fall under?
The 5648-BAT is listed under KITRONIK Parts.
Can I view similar or alternative parts?
You can view similar parts to 5648-BAT when available in the KITRONIK Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5648-BAT you can contact the distributor directly for product support, shipping queries etc.
Is the 5648-BAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5648-BAT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 5648-BAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5648-BAT often in real-time on the comparison pages.
What if I can't find stock of 5648-BAT?
You can fill out our help required form which you can use to request a quote for 5648-BAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.