5646990-1 PCB Connectors by TE Connectivity

2MM H.M. 5 ROW A/B FEED TO

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.85

Distributor Stock
Logo for Newark
Newark
from US$5.51
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.85
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.91
-
Buy Now

Specifications

Number of Positions 125
Number of Columns 25
Backplane Architecture Mezzanine
Rows Loaded C, B, E, D, A
PCB Mount Orientation Vertical
Number of Signal Positions 125, 110
Number of Rows 5
Contact Current Rating (Max) 1.5A
Contact Mating Area Length 6.75mm, 5.25mm
Contact Mating Area Plating Material Performance Based
Contact Underplating Material Nickel
Contact Type Pin
Contact Mating Area Plating Material Thickness .76µm, 30µin
端子の下地めっきの材料 Nickel
Feedthrough Post Length 3.7mm
CompactPCI Designation None
Contact Base Material Phosphor Bronze
Module Length 49.9mm
Housing Color Gray
Housing Material Polyester - GF
Centerline (Pitch) 2mm, .078in
AdvancedTCA Specified Product No
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Circuit Application Signal
実装方法 Tube
Packaging Quantity 10
Packaging Method Tube
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Connector System Board-to-Board
Shielded No
Data Rate ≤1Gb/s
Crosstalk Version Standard
Termination End Plating Material Tin
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Interface Type 2mm HM
Operating Temperature Range -67 – 257°F, -55 – 125°C

Compatible Parts


Alternative Descriptions

2Mm H.m. 5 Row A/B Feed To |Te Connectivity 5646990-1 | Newark Electronics
Connector, 2MM, H.M. 5 Row A/B Feed To | TE Connectivity 5646990-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5646990-1?

Additional datasheets, footprints and schematics for 5646990-1 are listed on our Part Details page. You can also find images and similar parts to 5646990-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5646990-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5646990-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5646990-1 fall under?

The 5646990-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5646990-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5646990-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5646990-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5646990-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5646990-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5646990-1 often in real-time on the comparison pages.

What if I can't find stock of 5646990-1?

You can fill out our help required form which you can use to request a quote for 5646990-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay