Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.14
|
1,140
in stock
|
Buy Now | |
Newark Electronics
from US$17.48
|
1,140
in stock
|
Buy Now | |
Rapid Electronics
from US$13.96
|
1,140
in stock
|
Buy Now | |
Chip One Stop
from US$12.80
|
1,140
in stock
|
Buy Now | |
Farnell
from US$14.79
|
915
in stock
|
Buy Now | |
Avnet America
from US$11.11
|
-
|
Buy Now | |
RS Americas
from US$20.41
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 11 |
---|---|
Number of Rows | 0 |
Row-to-Row Spacing | 0mm, 0in |
Number of Power Positions | 11 |
Number of Signal Positions | 0 |
Interface Type | 2mm HM |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 10A |
Contact Mating Area Plating Thickness | 19.68 – 49.21µin, .5 – 1.25µm |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 150 – 350µin, 3.81 – 8.89µm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 30VDC, 30VAC |
Housing Material | Polyester GF |
Housing Color | Gray |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box & Tube, Tube |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Product Type | Header |
Contact Type | Blade |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Connectors Upm Expanded Pin Assembly |Amp Te Connectivity 5646961-1 | Newark Electronics |
Hard Metric Connectors UPM EXPANDED PIN ASSEMBLY | Rapid Electronics |
TE Connectivity UPM EXPANDED PIN ASSEMBLY Rectangular Po | Distrelec |
Conn Power PIN 11 POS Press Fit RA Thru-Hole 11 Terminal 1 Port | Avnet America |
UPM EXPANDED PIN ASSEMBLY | TE Connectivity 5646961-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 11Contacts |
Pitch Spacing | 2mm |
Gender | Header |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 5646961-1?
Additional datasheets, footprints and schematics for 5646961-1 are listed on our Part Details page. You can also find images and similar parts to 5646961-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5646961-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5646961-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5646961-1 fall under?
The 5646961-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5646961-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5646961-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5646961-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5646961-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5646961-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5646961-1 often in real-time on the comparison pages.
What if I can't find stock of 5646961-1?
You can fill out our help required form which you can use to request a quote for 5646961-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.