Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.36
|
1,150
in stock
|
Buy Now | |
Newark Electronics
from US$11.36
|
1,150
in stock
|
Buy Now | |
Rapid Electronics
from US$8.19
|
1,150
in stock
|
Buy Now | |
Chip One Stop
from US$6.75
|
1,150
in stock
|
Buy Now | |
Farnell
from US$11.41
|
950
in stock
|
Buy Now | |
Heilind Electronics
from US$8.07
|
31
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.07
|
10
in stock
|
Buy Now | |
Future Electronics
from US$8.08
|
-
|
Buy Now | |
Avnet America
from US$6.81
|
-
|
Buy Now | |
TE Store
from US$11.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 0 |
---|---|
Interface Type | 2mm HM |
Number of Power Positions | 4 |
Row-to-Row Spacing | 0in, 0mm |
Board-to-Board Configuration | Right Angle |
Number of Positions | 4 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Right Angle |
Contact Termination Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Retention | With |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Noble Metal |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 10A |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .063in, 1.6mm |
Operating Voltage | 30VAC, 30VDC |
Housing Color | Gray |
Centerline (Pitch) | .118in, 3mm |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tube, Box & Tube |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Blade |
Product Type | Header |
Connector System | Board-to-Board |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Power To The Board Upm 4 Position Header Rohs Compliant: Yes |Amp Te Connectivity 5646954-3 | Newark Electronics |
Power to the Board UPM 4 POSITION HEADER | Rapid Electronics |
TE Connectivity - AMP PWR CONN UPM 4 POS HEADER | Distrelec |
CONN, BACKPLANE, HEADER, 4POS, 1ROW, 3MM | Farnell |
UPM 4 POSITION HEADER | Heilind Electronics |
Conn DIN 41612 PIN 4 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Special Order: UPM 4 POSITION HEADER Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 4 Centerline (Pitch): 3 mm Header Plug Board-to-Board 4 | Rectangular Power Connector | Part Number: 5646954-3 | Internal Number: 5646954-3 | 3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5646954-3?
Additional datasheets, footprints and schematics for 5646954-3 are listed on our Part Details page. You can also find images and similar parts to 5646954-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5646954-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5646954-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5646954-3 fall under?
The 5646954-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5646954-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5646954-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5646954-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5646954-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5646954-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5646954-3 often in real-time on the comparison pages.
What if I can't find stock of 5646954-3?
You can fill out our help required form which you can use to request a quote for 5646954-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.