Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.25
|
No stock
|
Buy Now |
Guide Component Base Material | Zinc Alloy Die Casting |
---|---|
Guide Component Plating Material | Nickel over Copper |
Guide Hardware | With |
Mounting Angle | Right Angle |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Backplane Guide Hardware Type | Guide Socket Module |
Interface Type | P |
Upm Guide Module |Amp Te Connectivity 5646918-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5646918-2?
Additional datasheets, footprints and schematics for 5646918-2 are listed on our Part Details page. You can also find images and similar parts to 5646918-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5646918-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5646918-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5646918-2 fall under?
The 5646918-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 5646918-2 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5646918-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5646918-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5646918-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5646918-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5646918-2 often in real-time on the comparison pages.
What if I can't find stock of 5646918-2?
You can fill out our help required form which you can use to request a quote for 5646918-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.