5646731-1 PCB Connectors by TE Connectivity

Z-PACK 2MM HM TYPE A/B 125P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.00

Distributor Stock
Logo for Farnell
Farnell
from US$7.40
No stock
Buy Now
Logo for TE Store
TE Store
from US$8.21
181
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.77
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$7.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.27
-
Buy Now
Logo for element14
element14
from US$7.57
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Positions 125
Number of Signal Positions 110, 125
Number of Rows 5
Backplane Architecture Mezzanine
Number of Columns 25
Contact Current Rating (Max) 1.5A
Contact Mating Area Plating Material Performance Based
Contact Underplating Material Nickel
Contact Type Pin
Contact Mating Area Plating Material Thickness .76µm, 30µin
端子の下地めっきの材料 Nickel
Feedthrough Post Length 3.7mm
CompactPCI Designation None
Contact Mating Area Length 5.25mm
Contact Base Material Phosphor Bronze
Module Length 49.88mm
Housing Material Polyester - GF
Centerline (Pitch) 2mm, .078in
Housing Color Gray
UL Flammability Rating UL 94V-0
AdvancedTCA Specified Product No
Connector Mounting Type Board Mount
Circuit Application Power & Signal
実装方法 Tube
Packaging Method Tube
Packaging Quantity 10
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Shielded No
Connector System Board-to-Board
Crosstalk Version Standard
Data Rate ≤1Gb/s
Interface Type 2mm HM
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination End Plating Material Tin
Operating Temperature Range -55 – 125°C, -67 – 257°F

Compatible Parts


Alternative Descriptions

Z-PACK 2MM HM TYPE A/B 125P PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 25 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 25 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 5646731-1 | Internal Number: 5646731-1 | TE Connectivity | TE Store
Z-Pack 2Mm Hm Type A/B 169P |Amp Te Connectivity 5646731-1 | Newark Electronics
Conn Hard Metric M 125 POS 2mm Press Fit ST Thru-Hole | Avnet America
Connector, Z-Pack 2MM, Hm Type A/B 125P | TE Connectivity 5646731-1 | RS Americas
CARD EDGE CONN, HEADER, 125POS, 5ROW | element14


5646731-1 Connectors by Unknown

CARD EDGE CONN HEADER 125POS 5ROW

Status: Unknown
Series: Z-PACK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Z-PACK Series
No. of Contacts 125Contacts
Card Edge / Backplane Connector Type Backplane
Pitch Spacing 2mm
Gender Header
Contact Termination Type Press Fit
No. of Rows 5Rows
Row Pitch 2mm
Contact Material Phosphor Bronze
Contact Plating Gold Plated Contacts
SVHC No SVHC (15-Jan-2018)
Connector Type Hard Metric (HM)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5646731-1?

Additional datasheets, footprints and schematics for 5646731-1 are listed on our Part Details page. You can also find images and similar parts to 5646731-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5646731-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5646731-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5646731-1 fall under?

The 5646731-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5646731-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5646731-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5646731-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5646731-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5646731-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5646731-1 often in real-time on the comparison pages.

What if I can't find stock of 5646731-1?

You can fill out our help required form which you can use to request a quote for 5646731-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay