Prices starting from US$3.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$11.88 |
114
|
Buy Now | |
Future Electronics | US$3.25 |
495
|
Buy Now | |
Rapid Electronics | US$6.97 |
114
|
Buy Now | |
Chip One Stop | US$8.00 |
114
|
Buy Now | |
Farnell | US$9.05 |
99
|
Buy Now | |
TE Store | US$9.13 |
41
|
Buy Now | |
Newark Electronics | US$8.83 |
-
|
Buy Now | |
Avnet America | US$6.15 |
-
|
Buy Now | |
RS Americas | US$8.64 |
-
|
Buy Now | |
TTI Europe | US$5.15 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Columns | 22 |
Number of Rows | 7 |
Backplane Architecture | Backplane |
Number of Positions | 146 |
CompactPCI Designation | None |
Contact Type | Pin |
Housing Color | Gray |
Centerline (Pitch) | .078in, 2mm |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Comment | Row Configuration 5+2 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Connectors HDR 146 POS TYPE A/B 2MM | Future Electronics |
TE Connectivity 2MM HM TYPE A/B HDR ASY 146POS Board Connector 146 Contact(s) 7 Row(s) Male Straight Solder Terminal Gray Insulator | Distrelec |
CONN, BACKPLANE, HDR, 146POS, 7ROW, 2MM | Farnell |
2MM HM,TYPE A/B,HDR,ASY,146POS PCB Connector Assembly Type: PCB Mount Header Number of Columns: 22 Number of Rows: 7 Backplane Architecture: Traditional Backplane Number of Positions: 146 PCB Mount Header 22 7 Traditional Backplane | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 5646533-1 | Internal Number: 5646533-1 | TE Connectivity | TE Store |
Hard Metric Connector, Header, 146 Position, 2Mm | Newark Electronics |
Conn Backplane PL 146 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Z-PACK HM SER,2mm Pitch 146Way 5 Row Straight Backplane Conn, Through Hole Term | TE Connectivity 5646533-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5646533-1?
Additional datasheets, footprints and schematics for 5646533-1 are listed on our Part Details page. You can also find images and similar parts to 5646533-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5646533-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5646533-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5646533-1 fall under?
The 5646533-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5646533-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5646533-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5646533-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5646533-1 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5646533-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5646533-1 often in real-time on the comparison pages.
What if I can't find stock of 5646533-1?
You can fill out our help required form which you can use to request a quote for 5646533-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.