Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.43
|
355
in stock
|
Buy Now | |
TE Store
from US$13.79
|
831
in stock
|
Buy Now | |
Avnet Asia
from US$7.74
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$15.40
|
355
in stock
|
Buy Now | |
element14
from US$11.14
|
355
in stock
|
Buy Now | |
Future Electronics
from US$10.89
|
-
|
Buy Now | |
Avnet America
from US$10.92
|
-
|
Buy Now | |
RS Americas
from US$15.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 25 |
---|---|
Number of Positions | 169 |
Backplane Architecture | Backplane |
PCB Mount Orientation | Vertical |
Number of Rows | 7 |
CompactPCI Designation | None |
Contact Mating Area Plating Material Thickness | 20µin, .5µm |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
Centerline (Pitch) | .07in, 2mm |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Data Rate | 1Gb/s |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Z-PACK 2MM HM TYPE A/B 169P PCB Connector Assembly Type: PCB Mount Header Data Rate: 1 Gb/s Number of Columns: 25 Number of Rows: 7 Backplane Architecture: Traditional Backplane PCB Mount Header 1 Gb/s 25 7 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 5646529-1 | Internal Number: 5646529-1 | TE Connectivity | TE Store |
Conn Hard Metric M 169 POS 2mm Press Fit ST Thru-Hole | Avnet Asia |
Card Edge Conn, Header, 169Pos, 7Row | Newark Electronics |
CARD EDGE CONN, HEADER, 169POS, 7ROW | element14 |
Connector, Z-Pack 2MM, Hm Type A/B 169P | TE Connectivity 5646529-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5646529-1?
Additional datasheets, footprints and schematics for 5646529-1 are listed on our Part Details page. You can also find images and similar parts to 5646529-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5646529-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5646529-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5646529-1 fall under?
The 5646529-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5646529-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5646529-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5646529-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5646529-1 have stock available?
Authorised distributors including TE Store, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5646529-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5646529-1 often in real-time on the comparison pages.
What if I can't find stock of 5646529-1?
You can fill out our help required form which you can use to request a quote for 5646529-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.