Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.97
|
681
in stock
|
Buy Now | |
Avnet America
from US$9.34
|
681
in stock
|
Buy Now | |
TE Store
from US$19.48
|
453
in stock
|
Buy Now | |
Future Electronics
from US$13.60
|
-
|
Buy Now | |
RS Americas
from US$18.22
|
-
|
Buy Now | |
element14
from US$15.45
|
-
|
Buy Now | |
Avnet Asia
from US$14.80
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Shield Plating Material | Nickel |
Rows Loaded | H, C, A, E, B, G, F, D |
Number of Signal Positions | 176 |
Backplane Architecture | Midplane |
PCB Mount Orientation | Right Angle |
Number of Rows | 8 |
Number of Positions | 176 |
Number of Columns | 25 |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Performance Based |
Feedthrough Post Length | 3.3mm |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Module Length | 48mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Multi-Purpose Center |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 10 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Ground Component Type | Grounding Contact, Ground Return Shielding |
Shielded | Yes |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Interface Type | 2mm HM |
Termination End Plating Material | Tin |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Product Range:Z-Pack Hm Series | Newark Electronics |
Conn Hard Metric RCP 176 POS 2mm Press Fit RA Thru-Hole | Avnet America |
8-ROW,TWST,TUL TYPE/D W/SHEILD PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 25 Number of Rows: 8 Backplane Architecture: Midplane PCB Mount Receptacle ≤1 Gb/s 25 8 | Hard Metric Backplane Receptacle Connector: Mezzanine & 2Mm | Part Number: 5646486-1 | Internal Number: 5646486-1 | TE Connectivity | TE Store |
8-ROW | Future Electronics |
Connector Assembly Receptacle, 2mmHm, 8R, Right Angle PCB Mounting | TE Connectivity 5646486-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 176Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 8Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 5646486-1?
Additional datasheets, footprints and schematics for 5646486-1 are listed on our Part Details page. You can also find images and similar parts to 5646486-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5646486-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5646486-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5646486-1 fall under?
The 5646486-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5646486-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5646486-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5646486-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5646486-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Future Electronics and RS Americas have stock available or on a lead time for 5646486-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5646486-1 often in real-time on the comparison pages.
What if I can't find stock of 5646486-1?
You can fill out our help required form which you can use to request a quote for 5646486-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.