Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.81
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$16.86
|
104
in stock
|
Buy Now | |
Rapid Electronics
from US$15.19
|
104
in stock
|
Buy Now | |
Chip One Stop
from US$15.70
|
104
in stock
|
Buy Now | |
Farnell
from US$27.28
|
90
in stock
|
Buy Now | |
Avnet America
from US$14.22
|
-
|
Buy Now | |
RS Americas
from US$17.36
|
-
|
Buy Now |
Rows Loaded | F, H, C, A, B, E, D |
---|---|
Number of Columns | 25 |
Backplane Architecture | Mezzanine |
Number of Positions | 200 |
PCB Mount Orientation | Vertical |
Number of Rows | 8 |
Number of Signal Positions | 200 |
Contact Current Rating (Max) | 1.5A |
Feedthrough Post Length | 13mm |
Contact Mating Area Plating Material | Performance Based |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
端子の下地めっきの材料 | Nickel |
CompactPCI Designation | None |
Contact Mating Area Length | 5.25mm |
Contact Base Material | Phosphor Bronze |
Module Length | 50mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
Centerline (Pitch) | .078in, 2mm |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Multi-Purpose Center |
Connector Mounting Type | Board Mount |
Front Mating Level | Level 1 |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 10 |
Shielded | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Interface Type | 2mm HM |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Conn 2Mm Hm,asy,t-E,hdr 08R,200,ap |Amp Te Connectivity 5646373-1 | Newark Electronics |
Hard Metric Conn 2MM HM ASY T-E HDR 08R 200 AP | Rapid Electronics |
TE Connectivity 2MM HM ASY T-E HDR 08R 200 AP Hard Metric Connectors 2MM HM ASY T-E HDR 08R 200 AP | Distrelec |
CONN, BACKPLANE, PLUG, 200POS, 2MM | Farnell |
Conn Hard Metric M 200 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connector, 2MM, Hm, Asy, T-E, Hdr,08R,200,Ap | TE Connectivity 5646373-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK HM Series |
RoHS: | Unknown |
Product Range | Z-PACK HM Series |
---|---|
No. of Contacts | 200Contacts |
Pitch Spacing | 2mm |
Gender | Plug |
Contact Termination Type | Through Hole |
No. of Rows | 8Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5646373-1?
Additional datasheets, footprints and schematics for 5646373-1 are listed on our Part Details page. You can also find images and similar parts to 5646373-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5646373-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5646373-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5646373-1 fall under?
The 5646373-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5646373-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5646373-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5646373-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5646373-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5646373-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5646373-1 often in real-time on the comparison pages.
What if I can't find stock of 5646373-1?
You can fill out our help required form which you can use to request a quote for 5646373-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.