Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sealant | No |
---|---|
Sleeve Material | Copper |
Sleeve Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin, 30µm |
Contact Spring Plating Thickness | 30µin, 2.54µm |
Socket Type | Discrete |
Contact Base Material | Beryllium Copper |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Current Rating (Max) | 7.5A |
Contact Spring Plating Material | Tin |
Contact Type | Socket |
Mating Pin Diameter Range | 1.07 – 1.24mm, .042 – .049in |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Socket Length | .308in, 7.82mm |
Hole Size (Recommended) | 2.59mm, .102in |
Wire Size | 18 – 17AWG, .823 – 1.04mm² |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Loose Piece, Bag |
Packaging Quantity | 2000 |
Sealable | No |
Profile | Zero |
Sleeve Style | Bullet Nose |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
MSS LOOSE PIECE 5.5 TIN TIN Socket Length: 7.82 mm Socket Length: .308 in PCB Hole Diameter: .102 in PCB Hole Diameter: 2.59 mm Socket Sleeve Style: Bullet Nose Miniature Spring Sockets: Bullet Nose & Beryllium Copper & 7.5A | 7.82 mm .308" .102" 2.59 mm | Part Number: 5645980-1 | Internal Number: 5645980-1 | TE Connectivity | TE Store |
Mss Loose Piece 5.5 Tin Tin |Amp Te Connectivity 5645980-1 | Newark Electronics |
1 Position PC Pin Receptacles, Socket Press Fit Connector | Future Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
MSS LOOSE PIECE 5.5 TIN TIN, Pin Sockets | TE Connectivity 5645980-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5645980-1?
Additional datasheets, footprints and schematics for 5645980-1 are listed on our Part Details page. You can also find images and similar parts to 5645980-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5645980-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5645980-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5645980-1 fall under?
The 5645980-1 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5645980-1 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5645980-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5645980-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5645980-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5645980-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5645980-1 often in real-time on the comparison pages.
What if I can't find stock of 5645980-1?
You can fill out our help required form which you can use to request a quote for 5645980-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.