Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
5,075
in stock
|
Buy Now | |
TE Store
from US$0.46
|
162,092
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
5,075
in stock
|
Buy Now | |
element14
from US$0.27
|
5,075
in stock
|
Buy Now | |
Sorelec
-
|
40,000
in stock
|
Buy Now | |
RS
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Material | Copper |
---|---|
Sealant | No |
Sleeve Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin, 30µm |
Contact Spring Plating Thickness | .762µm, 30µin |
Contact Current Rating (Max) | 5A |
Contact Spring Plating Material | Gold |
Contact Transmits (Typical) | Signal (Data)/Power |
Socket Type | Discrete |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Hole Size (Recommended) | 1.07mm, .042in |
Mating Pin Diameter Range | .012 – .021in, .3 – .53mm |
Socket Length | .184in, 4.67mm |
Wire Size | 29 – 24AWG, .102 – .205mm² |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Reel |
Packaging Quantity | 50000 |
Sleeve Style | Bullet Nose |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Profile | Zero |
Connector System | Cable-to-Board |
Sealable | No |
Insertion Method | Hand/Semi-Automatic/Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
SKT,MIN-SPR B-N SN-AU SER-1.5 Socket Length: 4.67 mm Socket Length: .184 in PCB Hole Diameter: .042 in PCB Hole Diameter: 1.07 mm Socket Sleeve Style: Bullet Nose Miniature Spring Sockets: Bullet Nose & Beryllium Copper & 4A | 4.67 mm .184" .042" 1.07 mm | Part Number: 5645946-2 | Internal Number: 5645946-2 | TE Connectivity | TE Store |
Terminal, Turret Solder, 4.67Mm Rohs Compliant: Yes |Amp Te Connectivity 5645946-2 | Newark Electronics |
TERMINAL, TURRET SOLDER, 4.67MM | element14 |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SKT, MIN-SPR B-N SN-AU SER-1.5, Pin Sockets | TE Connectivity 5645946-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5645946-2?
Additional datasheets, footprints and schematics for 5645946-2 are listed on our Part Details page. You can also find images and similar parts to 5645946-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5645946-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5645946-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5645946-2 fall under?
The 5645946-2 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5645946-2 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5645946-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5645946-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5645946-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Sorelec have stock available or on a lead time for 5645946-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5645946-2 often in real-time on the comparison pages.
What if I can't find stock of 5645946-2?
You can fill out our help required form which you can use to request a quote for 5645946-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.