Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeve Plating Material | Tin |
---|---|
Sealant | No |
Sleeve Material | Copper |
Contact Mating Area Plating Thickness | 30µin, 30µm |
Contact Type | Socket |
Contact Spring Plating Thickness | .762µm, 30µin |
Contact Current Rating (Max) | 5A |
Contact Transmits (Typical) | Signal (Data)/Power |
Socket Type | Discrete |
Contact Spring Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Hole Size (Recommended) | 1.07mm, .042in |
Wire Size | 27 – 24AWG, .102 – .205mm² |
Mating Pin Diameter Range | .38 – .53mm, .015 – .021in |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Socket Length | 4.01mm, .158in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Bag, Loose Piece |
Packaging Quantity | 2000 |
Profile | Zero |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sleeve Style | Bullet Nose |
Connector System | Cable-to-Board |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic/Automatic |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Skt,min-Spr B-N Sn-Au Ser-1.5 |Amp Te Connectivity 5645945-2 | Newark Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | 3 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | 3 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5645945-2?
Additional datasheets, footprints and schematics for 5645945-2 are listed on our Part Details page. You can also find images and similar parts to 5645945-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5645945-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5645945-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5645945-2 fall under?
The 5645945-2 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5645945-2 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5645945-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5645945-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5645945-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5645945-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5645945-2 often in real-time on the comparison pages.
What if I can't find stock of 5645945-2?
You can fill out our help required form which you can use to request a quote for 5645945-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.