5645899-5 Card & Socket Connectors by TE Connectivity

SOCKET,MIN-SPR B-N SN-AU SER-2

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Newark
Newark
from US$0.20
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.18
-
Buy Now

Specifications

Sleeve Plating Material Tin
Sealant Yes
Sleeve Material Copper
Contact Mating Area Plating Thickness 30µm, 30µin
Contact Current Rating (Max) 5A
Contact Base Material Beryllium Copper
Contact Spring Plating Material Gold
Socket Type Discrete
Contact Type Socket
Contact Transmits (Typical) Signal (Data)/Power
Contact Spring Plating Thickness 30µin, .762µm
Wire Size .162 – .258mm², 25 – 23AWG
Socket Length 6.5mm, .256in
PCB Thickness (Recommended) .79 – 3.18mm, .031 – .125in
Mating Pin Diameter Range .46 – .64mm, .018 – .025in
Hole Size (Recommended) 1.32mm, .052in
Circuit Application Power & Signal
Spring Material Beryllium Copper
Packaging Quantity 50000
Packaging Method Reel
Sleeve Style Closed
Wire/Cable Type Discrete Wire
Connector & Contact Terminates To Printed Circuit Board
Product Type Contact
Sealable No
Connector System Cable-to-Board
Profile Zero
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Insertion Method Hand/Semi-Automatic
Termination Method to Wire & Cable Solder
Operating Temperature Range -85 – 257°F, -65 – 125°C

Alternative Descriptions

Socket,min-Spr B-N Sn-Au Ser-2 |Amp Te Connectivity 5645899-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5645899-5?

Additional datasheets, footprints and schematics for 5645899-5 are listed on our Part Details page. You can also find images and similar parts to 5645899-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5645899-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5645899-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5645899-5 fall under?

The 5645899-5 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.

Can I view similar or alternative parts?

You can view similar parts to 5645899-5 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5645899-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 5645899-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5645899-5 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5645899-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5645899-5 often in real-time on the comparison pages.

What if I can't find stock of 5645899-5?

You can fill out our help required form which you can use to request a quote for 5645899-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay