5645521-3

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5645521-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5645521-3
Series Information for 5645521-3 - TE Connectivity
  • Status: Active
  • Product Code: 3084
  • Global Product Line: 377
  • GPL Description: Data and Devices

Description

MSS ASSY SERIES 3 W/O SEALANT

Specifications

Sealant:
No
Sleeve Plating Material:
Tin
Sleeve Material:
Copper
Contact Mating Area Plating Thickness:
30µm, 30µin
Contact Base Material:
Beryllium Copper
Contact Spring Plating Material:
Gold
Socket Type:
Discrete
Contact Type:
Socket
Contact Transmits (Typical):
Signal (Data)/Power
Contact Current Rating (Max):
7.5A
Contact Spring Plating Thickness:
30µin, .762µm
Mating Pin Diameter Range:
.09 – .125in, 2.29 – 3.18mm
Wire Size:
12 – 9AWG, 3.31 – 6.63mm²
PCB Thickness (Recommended):
.79 – 3.18mm, .031 – .125in
Hole Size (Recommended):
1.57mm, .062in
Socket Length:
.138in, 3.51mm
Circuit Application:
Power & Signal
Spring Material:
Beryllium Copper
Packaging Quantity:
50000
Packaging Method:
Reel
Product Type:
Contact
Connector & Contact Terminates To:
Printed Circuit Board
Wire/Cable Type:
Discrete Wire
Sealable:
No
Connector System:
Cable-to-Board
Profile:
Zero
Sleeve Style:
Open Bottom
Insertion Method:
Hand/Semi-Automatic
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Termination Method to Wire & Cable:
Solder
Operating Temperature Range:
-65 – 125°C, -85 – 257°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C

Alternate Descriptions

Avnet America
MSS ASSY SERIES 3 W/O SEALANT
Avnet Europe
MSS ASSY SERIES 3 W/O SEALANT