5645508-1

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5645508-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5645508-1
Series Information for 5645508-1 - TE Connectivity
  • Status: Active
  • Product Code: 3076
  • Global Product Line: 377
  • GPL Description: Data and Devices

Description

SKT, M.S.S. SER 4, SPL

Specifications

Sleeve Material:
Copper
Sealant:
No
Sleeve Plating Material:
Tin
Contact Mating Area Plating Thickness:
30µin, 30µm
Contact Transmits (Typical):
Signal (Data)/Power
Contact Spring Plating Thickness:
.762µm, 30µin
Contact Base Material:
Beryllium Copper
Socket Type:
Discrete
Contact Type:
Socket
Contact Spring Plating Material:
Gold
Contact Current Rating (Max):
7.5A
PCB Thickness (Recommended):
.031 – .125in, .79 – 3.18mm
Wire Size:
.653mm², 19AWG
Hole Size (Recommended):
1.83mm, .072in
Socket Length:
.206in, 5.23mm
Mating Pin Diameter Range:
.94 – 1.02mm, .037 – .04in
Circuit Application:
Power & Signal
Spring Material:
Beryllium Copper
Packaging Method:
Bag, Loose Piece
Packaging Quantity:
2000
Connector & Contact Terminates To:
Printed Circuit Board
Sleeve Style:
Closed Bottom
Wire/Cable Type:
Discrete Wire
Product Type:
Contact
Connector System:
Cable-to-Board
Sealable:
No
Profile:
Zero
Insertion Method:
Hand/Semi-Automatic/Automatic
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Termination Method to Wire & Cable:
Solder
Operating Temperature Range:
-85 – 257°F, -65 – 125°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C

Alternate Descriptions

Newark Electronics
SKT, M.S.S. SER 4, SN/50AU SPL
Avnet America
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
Avnet Europe
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
Avnet Asia
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece