Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeve Plating Material | Tin |
---|---|
Sealant | No |
Sleeve Material | Copper |
Contact Spring Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Spring Plating Thickness | 30µin |
Socket Type | Discrete |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 7.5A |
Socket Length | .26in, 6.6mm |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Wire Size | .653mm², 19AWG |
Hole Size (Recommended) | .069in, 1.75mm |
Mating Pin Diameter Range | .94 – 1.04mm, .037 – .041in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Reel, Carrier Tape |
Packaging Quantity | 50000 |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Zero |
Sealable | No |
Sleeve Style | Bullet Nose |
Connector System | Cable-to-Board |
Insertion Method | Hand/Semi-Automatic/Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Skt Ms S4 Bn Sn-Au 50M |Amp Te Connectivity 5645502-1 | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL1112 | TE Connectivity 5645502-1 | RS Americas |
Special Order: SKT MS S4 BN SN-AU 50M Socket Length: 6.6 mm Socket Length: .26 in PCB Hole Diameter: .069 in PCB Hole Diameter: 1.75 mm Socket Sleeve Style: Bullet Nose Miniature Spring Sockets: Bullet Nose & Beryllium Copper & 6.5A | 6.6 mm .26" .069" 1.75 mm | Part Number: 5645502-1 | Internal Number: 5645502-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5645502-1?
Additional datasheets, footprints and schematics for 5645502-1 are listed on our Part Details page. You can also find images and similar parts to 5645502-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5645502-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5645502-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5645502-1 fall under?
The 5645502-1 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5645502-1 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5645502-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5645502-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5645502-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5645502-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5645502-1 often in real-time on the comparison pages.
What if I can't find stock of 5645502-1?
You can fill out our help required form which you can use to request a quote for 5645502-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.