5645500-1

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5645500-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5645500-1
Details for TE Store
5645500-1
SOCKET,MSS SER 4 BN SN AU Socket Length:.26 in
Buy Directly from TE Store (7298 in Stock)
$0.3000 per unit
Series Information for 5645500-1 - TE Connectivity
  • Status: Active
  • Product Code: 3076
  • Global Product Line: 377
  • GPL Description: Data and Devices

Description

SOCKET,MSS SER 4 BN SN AU

Specifications

Sealant:
No
Sleeve Plating Material:
Tin
Sleeve Material:
Copper
Contact Mating Area Plating Thickness:
30µm, 30µin
Contact Spring Plating Thickness:
30µin, .762µm
Socket Type:
Discrete
Contact Current Rating (Max):
7.5A
Contact Spring Plating Material:
Gold
Contact Transmits (Typical):
Signal (Data)/Power
Contact Base Material:
Beryllium Copper
Contact Type:
Socket
PCB Thickness (Recommended):
.031 – .125in, .79 – 3.18mm
Hole Size (Recommended):
1.75mm, .069in
Socket Length:
.26in, 6.6mm
Wire Size:
19AWG, .653mm²
Mating Pin Diameter Range:
.94 – 1.04mm, .037 – .041in
Circuit Application:
Power & Signal
Spring Material:
Beryllium Copper
Packaging Quantity:
2000
Packaging Method:
Bag, Loose Piece
Sleeve Style:
Bullet Nose
Connector System:
Cable-to-Board
Product Type:
Contact
Profile:
Zero
Connector & Contact Terminates To:
Printed Circuit Board
Wire/Cable Type:
Discrete Wire
Sealable:
No
Termination Method to Wire & Cable:
Solder
Insertion Method:
Hand/Semi-Automatic/Automatic
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Operating Temperature Range:
-65 – 125°C, -85 – 257°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C

Alternate Descriptions

Newark Electronics
SOCKET,MSS SER 4 BN SN AU
Avnet America
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
Avnet Europe
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
TE Store
SOCKET,MSS SER 4 BN SN AU Socket Length:.26 in;Socket Length:6.6 mm;Hole Size (Recommended):1.75 mm;Hole Size (Recommended):.069 in;Sealant:No 0.26" 6.6 mm 1.75 mm .069" | Discrete Socket | TE Connectivity
Future Electronics
1 Position PC Pin Receptacles, Socket Press Fit Connector