Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.7V |
---|---|
Battery Technology | Lithium Ion |
Battery Capacity | 1.16Ah |
Battery Size Code | - |
Battery Terminals | Wire Leads |
External Diameter | - |
External Height | 4.6mm |
External Width | 35.5mm |
External Depth | 67mm |
Weight | 26g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC UL |
DC / DC Converter Output Type | Fixed |
No. of Outputs | 1Outputs |
Output Current Max | 1.13A |
Output Power Max | 4.3W |
Output Voltage Nom. | 3.7V |
1/LPP423566 / Cell Pac Lite / 3.7 / 1,160 mAh / 4.3 Wh / Lithium Polymer (Li-Ion) / 67 x 35.5 x 4.6 mm | Sager |
BATTERY,LI-ION,1.16AH,3.7V | Farnell |
Lithium-Polymer/Lithium-Ion Rectangular 3.7V 1.16Ah Primary | Avnet Abacus |
Where can I find additional details, specifications and documents for a 56437 201 012?
Additional datasheets, footprints and schematics for 56437 201 012 are listed on our Part Details page. You can also find images and similar parts to 56437 201 012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 56437 201 012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 56437 201 012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 56437 201 012 fall under?
The 56437 201 012 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 56437 201 012 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 56437 201 012 you can contact the distributor directly for product support, shipping queries etc.
Is the 56437 201 012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 56437 201 012 have stock available?
Authorised distributors including Sager, Farnell and Avnet Abacus have stock available or on a lead time for 56437 201 012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 56437 201 012 often in real-time on the comparison pages.
What if I can't find stock of 56437 201 012?
You can fill out our help required form which you can use to request a quote for 56437 201 012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.