Status: | Unknown |
---|---|
Series: | 5000 Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | 5000 Series |
Contact Current Max | 4A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | - |
TOGGLE SWITCH, DPDT, 4A, 30VDC, PANEL | Farnell |
Toggle Switch, Dpdt, 4A, 30Vdc, Panel | Newark Electronics |
TOGGLE SWITCH 5000 MINIATURE | APEM Components 5642AB | RS Americas |
Where can I find additional details, specifications and documents for a 5642AB?
Additional datasheets, footprints and schematics for 5642AB are listed on our Part Details page. You can also find images and similar parts to 5642AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5642AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5642AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5642AB fall under?
The 5642AB is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to 5642AB when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5642AB you can contact the distributor directly for product support, shipping queries etc.
Is the 5642AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5642AB have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 5642AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5642AB often in real-time on the comparison pages.
What if I can't find stock of 5642AB?
You can fill out our help required form which you can use to request a quote for 5642AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.