Status: | Unknown |
---|---|
Series: | 5000 Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | 5000 Series |
Contact Current Max | 6A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 30V |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Flat Lever |
Bush Thread Length | 8mm |
Contact Current @ Contact Voltage AC Max | 3A |
Contact Current @ Contact Voltage DC Max | 8A |
Contact Current AC Max | 6A |
Contact Current DC Max | 4A |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Dielectric Strength VDC | 1kV |
External Depth | 13.2mm |
External Length / Height | 12mm |
External Width | 12mm |
Height | 12mm |
Lever Length | 11.6mm |
No. of Electrical Operations | 50000 |
No. of Mechanical Operations | 100000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Tab Blade Thickness | 0.5mm |
Thread Size | 1/4 x 40UNS |
Toggle Switch, 5000 Series, Dpdt, On-(On), Panel, 6 A, 250 V Rohs Compliant: Yes |Apem 5642A-9 | Newark Electronics |
SWITCH, DPDT, BIASED | element14 |
2P on-(on) flat lever toggle switch,3A | RS |
Toggle Switch DP (On)-On, 4 A @ 30 V dc, Panel Mount | APEM Components 5642A9 | RS Americas |
Where can I find additional details, specifications and documents for a 5642A9?
Additional datasheets, footprints and schematics for 5642A9 are listed on our Part Details page. You can also find images and similar parts to 5642A9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5642A9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5642A9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5642A9 fall under?
The 5642A9 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5642A9 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5642A9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5642A9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5642A9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 5642A9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5642A9 often in real-time on the comparison pages.
What if I can't find stock of 5642A9?
You can fill out our help required form which you can use to request a quote for 5642A9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.