Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | micro |
Kit Contents | STOP |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Kitronik STOP:bit - Traffic Light for BB | RS |
STOP:BIT-TRAFFIC LIGHT, BBC MICRO:BIT | element14 |
STOP: BIT-TRAFFIC LIGHT, BBC MICRO: BIT | Farnell |
Stop:Bit-Traffic Light, Bbc Micro:Bit | Newark Electronics |
Where can I find additional details, specifications and documents for a 5642?
Additional datasheets, footprints and schematics for 5642 are listed on our Part Details page. You can also find images and similar parts to 5642 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5642 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5642 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5642 fall under?
The 5642 is listed under KITRONIK Parts.
Can I view similar or alternative parts?
You can view similar parts to 5642 when available in the KITRONIK Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5642 you can contact the distributor directly for product support, shipping queries etc.
Is the 5642 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5642 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 5642.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5642 often in real-time on the comparison pages.
What if I can't find stock of 5642?
You can fill out our help required form which you can use to request a quote for 5642 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.