Capacitance Min | 1pF |
---|---|
Capacitance Max | 30pF |
Voltage Rating | 250V |
Product Range | - |
Capacitance Tolerance | - |
Capacitor Terminals | SMD |
Adjustment Type | - |
Operating Temperature Min | -65°C |
CAPACITOR TRIMMER 1PF-30PF, 250V, SMD | element14 |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | BBC micro |
Kit Contents | All-in-one Robotics Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
All-In-One Robotics Board, Bbc Micro:Bit | Newark Electronics |
Where can I find additional details, specifications and documents for a 5641?
Additional datasheets, footprints and schematics for 5641 are listed on our Part Details page. You can also find images and similar parts to 5641 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5641 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5641 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5641 fall under?
The 5641 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 5641 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5641 you can contact the distributor directly for product support, shipping queries etc.
Is the 5641 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5641 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 5641.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5641 often in real-time on the comparison pages.
What if I can't find stock of 5641?
You can fill out our help required form which you can use to request a quote for 5641 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.