Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flashlight Type | Cap Light |
---|---|
Light Source | LED |
Lumen Output | 125lm |
Power Source | AAA Batteries x 2 |
Flashlight Body Material | ABS (Acrylonitrile Butadiene Styrene), Steel |
Cap Light, 125L,. 3M, Aaa Batt X 3 | Newark Electronics |
Cap Visor LED Light, Two Modes: High/Low, Five Bright LEDs | Klein Tools 56402 | RS Americas |
Where can I find additional details, specifications and documents for a 56402?
Additional datasheets, footprints and schematics for 56402 are listed on our Part Details page. You can also find images and similar parts to 56402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 56402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 56402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 56402 fall under?
The 56402 is listed under Electrical > Flashlights.
Can I view similar or alternative parts?
You can view similar parts to 56402 when available in the Flashlights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 56402 you can contact the distributor directly for product support, shipping queries etc.
Is the 56402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 56402 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for 56402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 56402 often in real-time on the comparison pages.
What if I can't find stock of 56402?
You can fill out our help required form which you can use to request a quote for 56402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.