Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
LED Colour | Green |
---|---|
No. of LEDs | 3LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 2mA |
Luminous Intensity | 1.6mcd |
Forward Voltage | 1.9V |
Viewing Angle | 60° |
Height | 15.24mm |
Width | 4.32mm |
Product Range | - |
Display Size | 4.32mm x 15.24mm |
Forward Current If Max | 2mA |
LED / Lamp Size | 3mm / T-1 |
LED Configuration | Array |
LED Type | Standard |
Lens Shape | Round |
Luminous Intensity Typ | 1.6mcd |
No. of Pins | 6Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
3MM CBI TRI-LVL GN-GN-GN | TTI Europe |
564 Series Tri Level Green 3 mm 60â–‘ Diffused 1.6 mcd LED Circuit Board Indicator | Future Electronics |
Indicator, Led Pcb, 3-Led, Green, 1.6Mcd | Newark Electronics |
Indicator, LED PCB Thru-Hole Bulb 3 mm Green Diffused, Tinted Round Angl 60deg | Dialight 564-0200-222F | RS Americas |
LED, PCB, 3MM, GRN-GRN-GRN | element14 |
LED Circuit Board Indicators GREEN DIFFUSED GRN GRN GRN | Sager |
Where can I find additional details, specifications and documents for a 564-0200-222F?
Additional datasheets, footprints and schematics for 564-0200-222F are listed on our Part Details page. You can also find images and similar parts to 564-0200-222F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 564-0200-222F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 564-0200-222F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 564-0200-222F fall under?
The 564-0200-222F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 564-0200-222F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 564-0200-222F you can contact the distributor directly for product support, shipping queries etc.
Is the 564-0200-222F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 564-0200-222F have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 564-0200-222F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 564-0200-222F often in real-time on the comparison pages.
What if I can't find stock of 564-0200-222F?
You can fill out our help required form which you can use to request a quote for 564-0200-222F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.