Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1194454-7,
5639113001 |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$1.79
|
-
|
Buy Now |
Insulation Material | Halogen-Free Polymer |
---|---|
Conductor Material | Tin-Plated Copper |
Wire Color | Yellow |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Size | 16AWG, 1.2mm² |
Conductor Diameter | 1.37mm, .054in |
Wire Diameter | 1.93mm, .076in |
Overall Outside Diameter | .076in, 1.93mm |
Strand Size | 19AWG |
Cable Insulation Thickness | .2mm |
Voltage Rating | 750/1300V |
Wire Source | United Kingdom |
Product Type | Cable |
Cable Type | Spec 100G |
Product Classification | Cable - Spec 99 & 100 |
Cable Style | Primary |
Operating Temperature Range | -65 – 125°C |
Where can I find additional details, specifications and documents for a 5639113001?
Additional datasheets, footprints and schematics for 5639113001 are listed on our Part Details page. You can also find images and similar parts to 5639113001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5639113001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5639113001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5639113001 fall under?
The 5639113001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 5639113001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5639113001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5639113001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5639113001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 5639113001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5639113001 often in real-time on the comparison pages.
What if I can't find stock of 5639113001?
You can fill out our help required form which you can use to request a quote for 5639113001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.