Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Rows | 10 |
---|---|
Number of Columns | 6 |
Backplane Architecture | Mezzanine |
Rows Loaded | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Contact Current Rating (Max) | .7A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | .05µm, 2µin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Length | 8.2mm |
Feedthrough Post Length | 3.7mm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Module Length | 19.88mm |
Centerline (Pitch) | .078in, 2mm |
Housing Material | Polyester - GF |
Housing Color | Black |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 2mm HM |
Termination End Plating Material | Tin |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Backplane Header 50 Position Straight Through Hole Solder | Avnet America |
Where can I find additional details, specifications and documents for a 5636120-7?
Additional datasheets, footprints and schematics for 5636120-7 are listed on our Part Details page. You can also find images and similar parts to 5636120-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5636120-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5636120-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5636120-7 fall under?
The 5636120-7 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5636120-7 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5636120-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5636120-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5636120-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5636120-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5636120-7 often in real-time on the comparison pages.
What if I can't find stock of 5636120-7?
You can fill out our help required form which you can use to request a quote for 5636120-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.