Status: | Unknown |
---|---|
Series: | 5000 Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 5000 Series |
Contact Current Max | 4A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | - |
Apem Toggle Switch ON-(ON) 6 A | Distrelec |
Toggle Switch, Spdt, 4A, 30Vdc, Panel | Newark Electronics |
Switch, Toggle, Sealed, SPDT, ON-MOM, Non-Illum, Std Round Actuator,6A,125VAC, Solder | APEM Components 5632AB | RS Americas |
TOGGLE SW SPDT 6A 125V | TTI Europe |
Where can I find additional details, specifications and documents for a 5632AB?
Additional datasheets, footprints and schematics for 5632AB are listed on our Part Details page. You can also find images and similar parts to 5632AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5632AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5632AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5632AB fall under?
The 5632AB is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to 5632AB when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5632AB you can contact the distributor directly for product support, shipping queries etc.
Is the 5632AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5632AB have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 5632AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5632AB often in real-time on the comparison pages.
What if I can't find stock of 5632AB?
You can fill out our help required form which you can use to request a quote for 5632AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.