Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
563107-000,
9-1194448-6 |
Wire Color | Green |
---|---|
Conductor Material | Tin-Plated Copper |
Weight | 18.6kg/km |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Number of Strands | 19 |
Number of Conductors | 1 |
Overall Outside Diameter Range | 2.03 – 2.14mm, .08 – .084in |
Wire Diameter | 2.251mm, .0886in |
Cable Insulation Thickness | .152mm, .006in |
Wire Size | 2.08mm², 14AWG |
Strand Size | 27AWG |
Conductor Diameter | .066in, 1.68mm |
Conductor Size | 14AWG |
Overall Outside Diameter | .0886in, 2.25mm |
Voltage Rating | 600V |
Resistance (Max) | 3.05 Ω/1000 ft @ 68°F |
Cable Style | Stranded, Primary |
Cable Type | FlexLite HT |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 200°C |
Flhtc0311-14-5/Te Connectivity/Raychem |Raychem Te Connectivity 563107-000 | Newark Electronics |
TE Connectivity FLHTC0311-14-5 Wire And Cable 1 Conducto | Distrelec |
SINGLE WIRE CABLEWIRE | Farnell |
Hook-up Wire FLHTC0311-14-5 | Sager |
Where can I find additional details, specifications and documents for a 563107-000?
Additional datasheets, footprints and schematics for 563107-000 are listed on our Part Details page. You can also find images and similar parts to 563107-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 563107-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 563107-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 563107-000 fall under?
The 563107-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 563107-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 563107-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 563107-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 563107-000 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and Sager have stock available or on a lead time for 563107-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 563107-000 often in real-time on the comparison pages.
What if I can't find stock of 563107-000?
You can fill out our help required form which you can use to request a quote for 563107-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.