Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | BBC micro |
Kit Contents | KLEF Piano Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Kitronik :KLEF Piano for the BBC micro:b | RS |
KLEF PIANO, BBC MICRO:BIT BOARD | element14 |
KLEF PIANO, BBC MICRO: BIT BOARD | Farnell |
Klef Piano, Bbc Micro:Bit Board | Newark Electronics |
Where can I find additional details, specifications and documents for a 5631?
Additional datasheets, footprints and schematics for 5631 are listed on our Part Details page. You can also find images and similar parts to 5631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5631 fall under?
The 5631 is listed under KITRONIK Parts.
Can I view similar or alternative parts?
You can view similar parts to 5631 when available in the KITRONIK Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5631 you can contact the distributor directly for product support, shipping queries etc.
Is the 5631 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5631 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 5631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5631 often in real-time on the comparison pages.
What if I can't find stock of 5631?
You can fill out our help required form which you can use to request a quote for 5631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.