Status: | Unknown |
---|---|
Series: | 5600 Series |
RoHS: | Compliant |
Prices starting from US$1.29
Turns Ratio | 300 |
---|---|
DC Resistance | 8.59ohm |
Inductance | 180mH |
Primary Current | 10A |
Transformer Mounting | Through Hole |
Product Range | 5600 Series |
DC Resistance Max | 8.59ohm |
External Depth | 8.89mm |
RoHS Compliant | Yes |
Current sensing transformer 1:300 10A | RS |
Current Transformer | Newark Electronics |
Current Transformer 1300 500VDC 5.73Ohm/8.59Ohm Prim. DCR 10000mA Through Hole | Future Electronics |
Current Transformer 1:300 500VDC 5.73Ohm/8.59Ohm Prim. DCR 10000mA Through Hole | Avnet America |
Current Transformers TRANSFORMER 300 TURNS PRIMARY | Sager |
TRANSFORMER, CURRENT SENSING, 300: 1 | Farnell |
Where can I find additional details, specifications and documents for a 56300C?
Additional datasheets, footprints and schematics for 56300C are listed on our Part Details page. You can also find images and similar parts to 56300C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 56300C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 56300C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 56300C fall under?
The 56300C is listed under Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to 56300C when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 56300C you can contact the distributor directly for product support, shipping queries etc.
Is the 56300C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 56300C have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Sager have stock available or on a lead time for 56300C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 56300C often in real-time on the comparison pages.
What if I can't find stock of 56300C?
You can fill out our help required form which you can use to request a quote for 56300C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.