Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 600V |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 6.4mm |
Voltage AC | 100V |
RoHS Compliant | Yes |
Ceramic Capacitor, 0.01Uf, 600V, Z5U, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 562R5GASS10?
Additional datasheets, footprints and schematics for 562R5GASS10 are listed on our Part Details page. You can also find images and similar parts to 562R5GASS10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 562R5GASS10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 562R5GASS10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 562R5GASS10 fall under?
The 562R5GASS10 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 562R5GASS10 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 562R5GASS10 you can contact the distributor directly for product support, shipping queries etc.
Is the 562R5GASS10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 562R5GASS10 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 562R5GASS10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 562R5GASS10 often in real-time on the comparison pages.
What if I can't find stock of 562R5GASS10?
You can fill out our help required form which you can use to request a quote for 562R5GASS10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.