Status: | Unknown |
---|---|
Series: | 561R, 562R, 565R Series |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
No stock
|
Buy Now | |
element14
from US$0.52
|
3,604
in stock
|
Buy Now | |
Farnell
from US$0.55
|
3,604
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,852
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
200
in stock
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Low losses |
High stability |
High capacitance in small size |
Applications |
---|
Bypassing, coupling, and decoupling |
DC blocking |
Switching power supplies |
Datasheet |
---|
561R, 562R, 565R Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
DISC CAPACITOR, 1000PF, 1KV, RADIAL | element14 |
562R Series ╪7.4x4mm 1 nF 1 kV ▒20 % X7R Lower Voltage Ceramic Disc Capacitor | Future Electronics |
Ceramic Capacitor 1000Pf 1000V, X7R, 20%, Radial | Newark Electronics |
Single Layer Ceramic Capacitor, 1000 pF, 1 kV, ± 20%, X7R, 6.4 mm, PC Pin | Avnet America |
RADIAL LEADED CERAMIC DISC | RS |
1nF 1000 V dc Ceramic Single Layer Capacitor, X7R Dielectric Radial 562R Series | Vishay Specialty Capacitors 562R5GAD10 | RS Americas |
Single Layer Ceramic Capacitor, 1000 pF, 1 kV, � 20%, X7R, 6.4 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 562R5GAD10?
Additional datasheets, footprints and schematics for 562R5GAD10 are listed on our Part Details page. You can also find images and similar parts to 562R5GAD10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 562R5GAD10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 562R5GAD10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 562R5GAD10 fall under?
The 562R5GAD10 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 562R5GAD10 when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 562R5GAD10 you can contact the distributor directly for product support, shipping queries etc.
Is the 562R5GAD10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 562R5GAD10 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 562R5GAD10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 562R5GAD10 often in real-time on the comparison pages.
What if I can't find stock of 562R5GAD10?
You can fill out our help required form which you can use to request a quote for 562R5GAD10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.