Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 1kV |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X5F |
Voltage AC | 200V |
RoHS Compliant | Yes |
Cap Ceramic 0.0047uF 1000V X5F 10% (17.3 X 4mm) Radial 9.5mm 105°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 562R10TSD47?
Additional datasheets, footprints and schematics for 562R10TSD47 are listed on our Part Details page. You can also find images and similar parts to 562R10TSD47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 562R10TSD47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 562R10TSD47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 562R10TSD47 fall under?
The 562R10TSD47 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 562R10TSD47 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 562R10TSD47 you can contact the distributor directly for product support, shipping queries etc.
Is the 562R10TSD47 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 562R10TSD47 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 562R10TSD47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 562R10TSD47 often in real-time on the comparison pages.
What if I can't find stock of 562R10TSD47?
You can fill out our help required form which you can use to request a quote for 562R10TSD47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.